Digitus logo

Digitus DN-170106 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28089
Info modified on:
03 Nov 2024, 14:33:57
Bullet Points Digitus DN-170106 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:
  • - Online double conversion system (VFI-SS-111)
  • - Input: Input terminals / hard wiring
  • - Output: Output terminals / hard wiring
  • - System power rating: 6 kVA / 6 kW, power factor 1.0
  • - AC-AC (online VFI) efficiency: 94 %, ECO mode efficiency: 97 %.
  • - No internal battery. External battery module: DN-170108. Up to 4 ECB can be connected.
  • - Network connection: Optional SNMP/Webcard (part number DN-170100) allows remote monitoring of the UPS.
  • - Optional relay card (part number DN-xxxxx) with potential free inputs and outputs (Bypass, UPS ON, AC error, Batt low, UPS alarm)
  • - Local communication ports: USB, RS-232 (serial), SNMP card (optional), relay card (optional)
  • - Emergency power-off (EPO) contact for UPS shutdown in case of emergency
  • - Maximum operating temperature: 0 - 40 °C
  • - Storage temperature: -25 - 55 °C
  • - Relative humidity: 20 - 90% non-condensing
  • - Operating altitude: < 1500 m
  • - Product dimensions WxDxH (mm): 440 (19") x 620 x 86.5 (2U)
  • - Product weight: 13,8 kg
  • - Shipping dimensions WxDxH (mm): 615 x 765 x 214
  • - Shipping weight: 18,9 kg
  • - Safety standards: IEC/EN62040-1,IEC/EN60950-1
  • - EMC standards: IEC/EN62040-2,IEC61000-4-2,IEC61000-4-3,IEC61000-4-4, IEC61000-4-5,IEC61000-4-6,IEC61000-4-8
  • - Approval: CE declaration
  • - Scope of delivery: UPS unit (with out internal battery), feet for tower installation, UPS manual, UPS QSG, UPS software license, USB cable, 19" installation brackets
  • - Optional available: 19" UPS mounting kit (profile rails), part number DN-170109
Long product name Digitus DN-170106 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

OnLine UPS Module, 6000VA/6000W 2U

Short summary description Digitus DN-170106 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

Digitus DN-170106, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 120 V, 276 V

Long summary description Digitus DN-170106 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

Digitus DN-170106. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. Power plug: Hardwire, USB port type: USB Type-B. Battery recharge time: 8 h, Charging current: 1 A. Form factor: Rackmount/Tower, Product color: Black, Housing material: Metal. Width: 440 mm, Depth: 620 mm, Height: 86.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.