Digitus logo

Digitus USB 2.0 to serial Converter, DSUB 9M interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10944
Info modified on:
04 Apr 2019, 05:28:26
Long product name Digitus USB 2.0 to serial Converter, DSUB 9M interface cards/adapter:

USB 2.0 to serial Converter, DSUB 9M including USB A Cable 80cm USB A M / USB A F black Design with LED

Short summary description Digitus USB 2.0 to serial Converter, DSUB 9M interface cards/adapter:

Digitus USB 2.0 to serial Converter, DSUB 9M, USB, Black, 1 Mbit/s, Windows 98/2000/XP Mac OS V8.6, 1x USB 2.0 1x RS-232

Long summary description Digitus USB 2.0 to serial Converter, DSUB 9M interface cards/adapter:

Digitus USB 2.0 to serial Converter, DSUB 9M. Host interface: USB. Product color: Black. Data transfer rate: 1 Mbit/s, Compatible operating systems: Windows 98/2000/XP Mac OS V8.6, I/O ports: 1x USB 2.0 1x RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.