location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL K17M Black Pogo Pin QWERTZ German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K17M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K17M-BK-GER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154240120 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL K17M Black Pogo Pin QWERTZ German
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ German
  • - Touchpad
  • - Backlight
  • - Docking Pogo Pin
  • - Power source: Battery
  • - Brand compatibility: DELL
  • - Black
Long product name DELL K17M Black Pogo Pin QWERTZ German :
The long product name of DELL K17M Black Pogo Pin QWERTZ German. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude 7285 Productivity Keyboard - German (QWERTZ)
More>>>
DELL K17M Black Pogo Pin QWERTZ German:
The official description of DELL K17M Black Pogo Pin QWERTZ German as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight keyboard designed for your Latitude 7285, with built-in battery for increased productivity
The Dell Latitude 7285 Productivity Keyboard - K17M is portable and convenient. This keyboard easily attaches to your 2-in-1 via magnetic hinge so you can get to work comfortably typing at home, in the office or on the go. Plus, relax knowing a second 22Whr battery housed in the keyboard provides an extended battery life.

Transform between laptop, tent and slate modes
Choose how you want to work—in laptop, tent or slate mode—and seamlessly transition from one mode to the next thanks to a magnetic hinge.

Comfortable and natural typing
The Dell Latitude 7285 Productivity Keyboard is adjustable so you can type flat or at your preferred angle up to 125 degrees. It is comfortably sized, with well-spaced keys for a natural typing experience. The backlit keys allow you to type in any lighting condition so you can be productive night or day. A high-precision, Image Sensor Touchpad gives you control similar to that of a mouse so you can work quickly and accurately.

Carry on-the-go with ease
Thin and lightweight, fold the Dell Latitude 7285 Productivity Keyboard to protect your screen and take it to your next meeting.

Compatibility
The Dell Latitude 7285 Productivity Keyboard is compatible with the Dell Latitude 7285 2-in-1 laptop.

What's in the box
Dell Latitude 7285 Productivity Keyboard

Short summary description DELL K17M Black Pogo Pin QWERTZ German:
This short summary of the DELL K17M Black Pogo Pin QWERTZ German data-sheet is auto-generated and uses the product title and the first six key specs.

DELL K17M, QWERTZ, German, Touchpad, 1.3 mm, DELL, Latitude 7285

Long summary description DELL K17M Black Pogo Pin QWERTZ German:
This is an auto-generated long summary of DELL K17M Black Pogo Pin QWERTZ German based on the first three specs of the first five spec groups.

DELL K17M. Keyboard layout: QWERTZ, Keyboard language: German, Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: Latitude 7285, Product color: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Battery, Battery capacity: 22 Wh. Windows operating systems supported: Windows 10

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Numeric keypad *
No
Hot keys
Yes
Multimedia keys
Yes
Key travel distance
1.3 mm
Performance
Brand compatibility *
DELL
Compatibility *
Latitude 7285
Product color *
Black
Fingerprint reader
No
USB hub
No
Backlight *
Yes
Adjustable keyboard height
Yes
Performance
Cable lock slot
No
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Pogo Pin
Power
Power source *
Battery
Battery capacity
22 Wh
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
274.8 mm
Depth
222.7 mm
Height
8.9 mm
Weight
674 g
Country Distributor
Deutschland 1 distributor(s)
Disclaimer DELL K17M Black Pogo Pin QWERTZ German:
Disclaimer

Actual configuration might differ from illustration