Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA emergency lamp

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4031
Info modified on:
17 May 2024, 15:37:57
Long product name Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA emergency lamp:

ATRIA L22 (EVC, RAL9006) + KPGP ATRIA

Short summary description Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA emergency lamp:

Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA, Plastic, 1000 lm, Cool white, 24 V, 24 V, 50 - 60 Hz

Long summary description Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA emergency lamp:

Daisalux ATRIA L22 (EVC, RAL9006) + KPGP ATRIA. Housing material: Plastic. Luminous flux (intensive mode): 1000 lm, Light color: Cool white. AC input voltage: 24 V, Input voltage: 24 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.