ARGOS-M LD N8 TCA (RAL9006)
Daisalux ARGOS-M LD N8 TCA (RAL9006), Plastic, IP44, LED, 390 lm, 220 - 230 V, 220 - 230 V
Daisalux ARGOS-M LD N8 TCA (RAL9006). Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 390 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz