ARGOS-M LD 3P4
Daisalux ARGOS-M LD 3P4, Plastic, IP44, LED, 180 lm, Cool white, 220 - 230 V
Daisalux ARGOS-M LD 3P4. Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 180 lm, Light color: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz