Corsair logo

Corsair 256MB PC3200 SDRAM DIMM memory module 0.25 GB DDR 400 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16622
Info modified on:
07 Mar 2024, 15:34:52
Long product name Corsair 256MB PC3200 SDRAM DIMM memory module 0.25 GB DDR 400 MHz:

256MB PC3200 SDRAM DIMM

Short summary description Corsair 256MB PC3200 SDRAM DIMM memory module 0.25 GB DDR 400 MHz:

Corsair 256MB PC3200 SDRAM DIMM, 0.25 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description Corsair 256MB PC3200 SDRAM DIMM memory module 0.25 GB DDR 400 MHz:

Corsair 256MB PC3200 SDRAM DIMM. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.