CoreParts logo

CoreParts MSP6946 developer unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16575
Info modified on:
13 Mar 2024, 08:20:08
Bullet Points CoreParts MSP6946 developer unit:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP6946 developer unit:

IU-610K Developer KONICA MINOLTA Bizhub C451/550/650

Short summary description CoreParts MSP6946 developer unit:

CoreParts MSP6946, Japan, Black, Konica Minolta, KONICA MINOLTA Bizhub C451/550/650, 380 g, 260 mm

Long summary description CoreParts MSP6946 developer unit:

CoreParts MSP6946. Country of origin: Japan, Product color: Black, Brand compatibility: Konica Minolta. Weight: 380 g, Width: 260 mm, Depth: 98 mm. Package weight: 510 g, Package width: 260 mm, Package depth: 98 mm. Quantity per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.