CoreParts logo

CoreParts 400GB 8mb COMBO Ext 3.5" external hard drive 7200 RPM 3.5" USB 2.0 Stainless steel

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13893
Info modified on:
15 May 2020, 13:43:53
Short summary description CoreParts 400GB 8mb COMBO Ext 3.5" external hard drive 7200 RPM 3.5" USB 2.0 Stainless steel:

CoreParts 400GB 8mb COMBO Ext 3.5", 400 GB, 3.5", 2.0, 7200 RPM, Stainless steel

Long summary description CoreParts 400GB 8mb COMBO Ext 3.5" external hard drive 7200 RPM 3.5" USB 2.0 Stainless steel:

CoreParts 400GB 8mb COMBO Ext 3.5". HDD capacity: 400 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product color: Stainless steel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.