location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM3PLUS400 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black :
The long product name of Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB
More>>>
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black:
The official description of Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play movies, music and photos on your TV or monitor
This media player is your personal storage box carrying all your favourite music files, photos and movies. Thanks to the big storage capacity and easy set up, you can connect it directly to your TV and select anything you would like to watch or hear. The Multi Media Player offers also a built in card reader and USB 2.0 host port to watch directly the photos or videos from the flash card or to connect an additional hard disk or USB drive. After copying the data from your PC just simply connect the CMED3PLUS to any TV in your home, hotel or at your neighbours and you can enjoy your own entertainment.

Short summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black:
This short summary of the Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB, Black, AVI, VOB, XviD, CF, MMC, SD, 400 GB, USB 2.0, Wired

Long summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black:
This is an auto-generated long summary of Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB Black based on the first three specs of the first five spec groups.

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 400GB. Product color: Black, Video compression formats: AVI, VOB, XviD. Compatible memory cards: CF, MMC, SD, HDD capacity: 400 GB. Interface: USB 2.0. Connectivity technology: Wired. Storage drive type: 3.5"

Features
Product color *
Black
Video compression formats
AVI, VOB, XviD
Storage
Compatible memory cards
CF, MMC, SD
HDD capacity
400 GB
Storage drive type
3.5"
Ports & interfaces
Interface
USB 2.0
Network
Networking features
No
Ergonomics
LED indicators
Yes
Packaging content
Handheld remote control
Yes
Other features
I/O ports
1x USB 1x S-Video out 1x Optical out 1x VGA Component video out (RCA) Audio/Video out (RCA)
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB Black
(show image)
CM3PLUS300 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 160GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 160GB Black
(show image)
CM3PLUS160 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 160GB 0.00
(excl. VAT)
0 (incl. VAT)