Conceptronic logo

Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129051
Info modified on:
08 Oct 2024, 10:13:18
Bullet Points Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black:
  • - Suitable for laptops up to 15.6"
  • - 2 ultra-silent 12.5cm fans built in
  • - 2-level height adjustment
  • - USB powered with pass-through connector
Warranty:
2 years
Long product name Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black:

15.6" max, USB, 24 x 250 x 340 mm, 445 g

Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black:

The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using two quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged. A handy and versatile addition to mobile work and play.

Short summary description Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black:

Conceptronic CNBCOOLPAD2F, 39.6 cm (15.6"), 2 pc(s), 12.5 cm, Black, Aluminum, USB

Long summary description Conceptronic CNBCOOLPAD2F laptop cooling pad 39.6 cm (15.6") Black:

Conceptronic CNBCOOLPAD2F. Maximum screen size: 39.6 cm (15.6"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 12.5 cm. Product color: Black, Material: Aluminum. Host interface: USB. Power source type: USB. Width: 250 mm, Depth: 340 mm, Height: 24 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.