Coca-Cola logo

Coca-Cola CCHSLIPC000S1303 mobile phone case 10.2 cm (4") Cover Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4914
Info modified on:
14 Mar 2024, 19:21:43
Long product name Coca-Cola CCHSLIPC000S1303 mobile phone case 10.2 cm (4") Cover Red:

Case for Apple iPhone 5C - Red

Short summary description Coca-Cola CCHSLIPC000S1303 mobile phone case 10.2 cm (4") Cover Red:

Coca-Cola CCHSLIPC000S1303, Cover, Apple, iPhone 5C, 10.2 cm (4"), Red

Long summary description Coca-Cola CCHSLIPC000S1303 mobile phone case 10.2 cm (4") Cover Red:

Coca-Cola CCHSLIPC000S1303. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5C, Maximum screen size: 10.2 cm (4"), Product color: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.