location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CH-01B-B-SL Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH-01B-B-SL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0402
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec CH-01B-B-SL Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Silver
Long product name Chieftec CH-01B-B-SL Midi Tower Black, Silver :
The long product name of Chieftec CH-01B-B-SL Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH-01B-B-SL, Mesh Series
More>>>
Chieftec CH-01B-B-SL Midi Tower Black, Silver:
The official description of Chieftec CH-01B-B-SL Midi Tower Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The development of the H-class is dedicated to users, who see the Bigtower and Mediumtowers as too large from the dimension point-of-view, but at the same time they require sufficient installation freedom. The chassis of the H-class are suitable for mATX, ATX, and EATX mainboards. The installation process of the external drives has been equally optimized, so that all chassis of the H-class are toolless. Owing to the patented anti-vibration clips, the installed drives are absolutely fixed.

Short summary description Chieftec CH-01B-B-SL Midi Tower Black, Silver:
This short summary of the Chieftec CH-01B-B-SL Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CH-01B-B-SL, Midi Tower, PC, Black, Silver, ATX, 205 mm, 540 mm

Long summary description Chieftec CH-01B-B-SL Midi Tower Black, Silver:
This is an auto-generated long summary of Chieftec CH-01B-B-SL Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Chieftec CH-01B-B-SL. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Width: 205 mm, Depth: 540 mm, Height: 440 mm. Internal drive bays: 6x 3.5", External drive bays: 3x 5.25" 1x 3.5", Optional fans: 1x 120mm, 4x 92mm

Design
Form factor *
Midi Tower
Type *
PC
Product color *
Black, Silver
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Width
205 mm
Depth
540 mm
Height
440 mm
Weight
15 kg
Other features
Internal drive bays
6x 3.5"
External drive bays
3x 5.25" 1x 3.5"
Optional fans
1x 120mm, 4x 92mm
Brand Image Product code Product Stock Price from
Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver Chieftec Case Midi CH-01SL-SL-B no PSU Midi Tower Silver
(show image)
CH-01SL-SL-B-OP Case Midi CH-01SL-SL-B no PSU 0.00
(excl. VAT)
0 (incl. VAT)