location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiBoard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX V2 G80-8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-8000LUVDE-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112084720
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:26:11
The date of the most recent change of this product data-sheet in Icecat.
CHERRY G80-8000LUVDE-0 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Individual keys with Gold Crosspoint contacts (MX technology)
  • - Designed for continuous usage - over 50 mill. confirmations per key
  • - Robust and reliable
  • - Fully programmable USB 2.0 keyboard
  • - 3-Track Magnetic Stripe Reader
  • - Integrated memory
  • - Statistics provided via WMI
  • - UPOS for Windows® and Linux; client-server architectures supported
  • - Efficient configuration with professional Cherry Tools Software
  • - On request: integrated USB hub with high-power downstream ports (500mA, self-powered, high-speed)
  • - Magnetic Stripe Reader:
  • - 3-track reader
  • - Data transfer via USB HID as keyboard scan codes (keyboard emulation; pre-setting) or optionally as raw data
  • - Freely-programmable header and terminator per magnetic card track
  • - Adjustable transmission of the start and end characters (sentinels)
  • - Filtering and replacement of card data
  • - Increased security during card processing due to the programming of extended hex codes
  • - Acoustic signal which can be activated following successful or unsuccessful reading of the magnetic card, signal duration can be set
  • - Freely-selectable output sequence of the tracks
  • - Optional output of LRC bytes
  • - Programming and output of ALT sequences
Warranty: 2 years
Long product name CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray :
The long product name of CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiBoard MX V2 G80-8000, Light Grey, 100000 h, 1270g
More>>>
CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray:
The official description of CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freely programmable keyboard with built-in magnetic card reader

Short summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray:
This short summary of the CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MultiBoard MX V2 G80-8000, Full-size (100%), Wired, USB, QWERTZ, Gray

Long summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray:
This is an auto-generated long summary of CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray based on the first three specs of the first five spec groups.

CHERRY MultiBoard MX V2 G80-8000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2.2 m. Recommended usage: Universal. Product color: Gray

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
50 million characters
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Magnetic card reader
Yes
Programmable profiles
Yes
Certification
cURus, VDE GS, c-tick, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Gray
LED indicators
Yes
Features
Cable length
2.2 m
Power
Power source type *
USB
Power consumption
45 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 220 x 64 mm
Keyboard weight
1.27 kg
Packaging data
Package width
521 mm
Package depth
277 mm
Package height
72 mm
Package weight
1.65 kg
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
31 pc(s)
Number of cartons per pallet
2 pc(s)
Brand Image Product code Product Stock Price from
CHERRY MultiBoard G80-8000 keyboard Universal USB Swiss Black CHERRY MultiBoard G80-8000 keyboard Universal USB Swiss Black
(show image)
G80-8000LUVCH-2 G80-8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black
(show image)
G80-8000LUVDE-2 MX V2 G80-8000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)