Case Logic logo

Case Logic CDW-64 Black Wallet case 72 discs

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100602
Info modified on:
30 Jul 2024, 09:51:58
Bullet Points Case Logic CDW-64 Black Wallet case 72 discs:
  • - Wallet holds 72 CDs or 32 with liner notes
  • - Innovative Fast-File pockets allow quick storage and immediate access to 8 additional favorite or "now playing" CDs or DVDs
  • - Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
  • - Durable outer material resistant to abrasion
Warranty:
25 years
Long product name Case Logic CDW-64 Black Wallet case 72 discs:

72 CDs or 32 with liner notes, Nylon

Case Logic CDW-64 Black Wallet case 72 discs:

Classic nylon CD Wallet holds 72 CDs in patented ProSleeve pages. Innovative Fast-File pockets allow immediate access to 8 additional favorites.

Short summary description Case Logic CDW-64 Black Wallet case 72 discs:

Case Logic CDW-64 Black, Wallet case, 72 discs, Black, Nylon, 292 mm, 63 mm

Long summary description Case Logic CDW-64 Black Wallet case 72 discs:

Case Logic CDW-64 Black. Case type: Wallet case, CD capacity: 72 discs, Product color: Black. Width: 292 mm, Depth: 63 mm, Height: 165 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.