Canon logo

Canon 2187B001 camera lens filter 5.2 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104720
Info modified on:
20 Oct 2023, 12:26:06
Bullet Points Canon 2187B001 camera lens filter 5.2 cm:
  • - Low-profile design prevents the filter from darkening (or 'vignetting') the corners of the frame
  • - Fits lenses with a 52mm filter thread (look on the end of your lenses to find their filter thread sizes)
  • - Makes colours appear more saturated
  • - Reduces reflections from non-metallic materials
Long product name Canon 2187B001 camera lens filter 5.2 cm:

PL-C B 52mm Circular Polarising Filter

Short summary description Canon 2187B001 camera lens filter 5.2 cm:

Canon 2187B001, 5.2 cm

Long summary description Canon 2187B001 camera lens filter 5.2 cm:

Canon 2187B001. Filter size: 5.2 cm, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.