Brother logo

Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi

Data-sheet quality:
created/standardized by Icecat
Product views:
31258
Info modified on:
29 May 2024, 20:00:30
Bullet Points Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:
  • - A FREE 4 month EcoPro subscription trial
  • - Automatic FREE delivery of Brother original ink supplies
  • - A lifetime warranty support for your printer
  • - A fully mobile managed device offering effortless print, copy and scan functionality
Long product name Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

Print, Copy, Scan, A4, 128 MB, WLAN, USB, 6.5kg

Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

DCP-J1200WE Compact 3-in-1 mobile managed colour inkjet printer, with a 4 month free EcoPro subscription trial
Revolutionary 3-in-1 inkjet printer, designed for full mobile management. The DCP-J1200WE comes with a free 4 month EcoPro subscription. Save on ink costs, with easy automatic ink delivery and warranty covered.

Short summary description Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

Brother DCP-J1200WE, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, A4, White

Long summary description Brother DCP-J1200WE multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

Brother DCP-J1200WE. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.