Bosch logo

Bosch SPS40E58EU dishwasher Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75572
Info modified on:
27 May 2024, 12:37:25
Short summary description Bosch SPS40E58EU dishwasher Freestanding 9 place settings:

Bosch SPS40E58EU, Freestanding, Slimline (45 cm), Stainless steel, Stainless steel, Buttons, Rotary, 1.75 m

Long summary description Bosch SPS40E58EU dishwasher Freestanding 9 place settings:

Bosch SPS40E58EU. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: Stainless steel. Number of place settings: 9 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.78 kWh, Connected load: 2400 W. Width: 450 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 220 kWh, Annual water consumption: 2660 L

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.