Bosch logo

Bosch LB1-BW12-L loudspeaker White 12 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7699
Info modified on:
21 Oct 2022, 10:14:32
Long product name Bosch LB1-BW12-L loudspeaker White 12 W:

LB1‑BW12‑D Bi-Directional Cabinet Loudspeaker

Bosch LB1-BW12-L loudspeaker White 12 W:

- Good speech intelligibility and background music reproduction
- Wedge shaped design
- Available in black or white
- MDF construction

The LB1-BW12-x is a 12 W, cost-effective, bidirectional loudspeaker for indoor use. The baffle design creates a wide opening angle, making this loudspeaker very suitable for use in long corridors. Keyholes at the rear provide quick and easy wall mounting. The cabinet is available in black or white.

Short summary description Bosch LB1-BW12-L loudspeaker White 12 W:

Bosch LB1-BW12-L, 12 W, 140 - 20000 Hz, 833 Ω, White

Long summary description Bosch LB1-BW12-L loudspeaker White 12 W:

Bosch LB1-BW12-L. RMS rated power: 12 W, Frequency range: 140 - 20000 Hz, Impedance: 833 Ω, Sensitivity: 97 dB. Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.