Bosch logo

Bosch KAD62A70 side-by-side refrigerator Freestanding 533 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25388
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Bosch KAD62A70 side-by-side refrigerator Freestanding 533 L Silver:

Bosch KAD62A70, Freestanding, Silver, 533 L, T, 570 L, 355 L

Long summary description Bosch KAD62A70 side-by-side refrigerator Freestanding 533 L Silver:

Bosch KAD62A70. Appliance placement: Freestanding, Product color: Silver. Total net capacity: 533 L, Climate class: T, Total gross capacity: 570 L. Fridge net capacity: 355 L. Freezer net capacity: 178 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 16 h. Annual energy consumption: 467 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.