Bosch logo

Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Combi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21855
Info modified on:
27 May 2024, 12:37:49
Short summary description Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Combi:

Bosch GL-20, 600 W, Cylinder vacuum, Dry, Combi, 3.5 L, Hygiene Filter, Micro

Long summary description Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Combi:

Bosch GL-20. Maximum input power: 600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Combi, Dust capacity: 3.5 L. Vacuum air filtering: Hygiene Filter, Micro, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Black, Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.