Blake Creative Colour 508 envelope Green

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27771
Info modified on:
16 Aug 2022, 18:37:32
Long product name Blake Creative Colour 508 envelope Green:

Avocado Green, Square 220x220mm, Non Window, Peel and Seal, Pack 250, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product

Short summary description Blake Creative Colour 508 envelope Green:

Blake Creative Colour 508, Green, 120 g/m², Forest Stewardship Council (FSC), 220 mm, 220 mm

Long summary description Blake Creative Colour 508 envelope Green:

Blake Creative Colour 508. Product color: Green, Media weight: 120 g/m². Sustainability certificates: Forest Stewardship Council (FSC). Width: 220 mm, Length: 220 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.