Black & Decker logo

Black & Decker EGBL18BA10S drill 650 RPM Keyless Black, Orange

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13162
Info modified on:
14 Mar 2024, 19:33:16
Short summary description Black & Decker EGBL18BA10S drill 650 RPM Keyless Black, Orange:

Black & Decker EGBL18BA10S, Pistol grip drill, Keyless, 650 RPM, 2.5 cm, 1 cm, 15 N⋅m

Long summary description Black & Decker EGBL18BA10S drill 650 RPM Keyless Black, Orange:

Black & Decker EGBL18BA10S. Product design: Pistol grip drill, Chuck type: Keyless. Idle speed (max): 650 RPM, Drilling diameter in wood (max): 2.5 cm, Drilling diameter in steel (max): 1 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.5 Ah. Number of batteries included: 2 pc(s). Vibration emission: 11 m/s²

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.