location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67374 air mattress Double mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Inflate Flocked Airbed - Queen - Incl airpump - 2.03m x 1.52m x 22cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67374
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916393 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67374 air mattress Double mattress Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Blue
Long product name Bestway 67374 air mattress Double mattress Blue :
The long product name of Bestway 67374 air mattress Double mattress Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLOCKED AIR BED WITH AIR PUMP / QUEEN
More>>>
Bestway 67374 air mattress Double mattress Blue:
The official description of Bestway 67374 air mattress Double mattress Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FLOCKED AIR BED WITH AIR PUMP / QUEEN
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Includes a Air Hammer™ - Inflation Pump #62002)
- Two cozy pillows included
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, two pillows, one air pump, repair patch

Short summary description Bestway 67374 air mattress Double mattress Blue:
This short summary of the Bestway 67374 air mattress Double mattress Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67374, Double mattress, Built-in air pump

Long summary description Bestway 67374 air mattress Double mattress Blue:
This is an auto-generated long summary of Bestway 67374 air mattress Double mattress Blue based on the first three specs of the first five spec groups.

Bestway 67374. Type: Double mattress, Product color: Blue, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 220 mm. Package width: 400 mm, Package depth: 310 mm, Package height: 135 mm. Purpose: Sleeping. Minimum order quantity: 3 pc(s), Quantity per pallet: 60 pc(s)

Features
Type *
Double mattress
Product color *
Blue
Material *
Vinyl
Bottom surface material
Nylon
Built-in air pump *
Yes
Self-locking safety valve
Yes
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
1520 mm
Length
2030 mm
Height
220 mm
Weight
4.57 kg
Packaging data
Package width
400 mm
Package depth
310 mm
Package height
135 mm
Package volume
59000, 58000
Package type
Box
Packaging content
Repair patch included
Yes
Number of pillows included
2
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
3 pc(s)
Quantity per pallet
60 pc(s)