location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP730 DLP 2200ANSI 700:1 D-Sub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.08G77.B1E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2200 ANSI lumens
  • - Lamp
  • - SXGA (1280x1024)
  • - Focus: Manual
  • - 2 W
Long product name BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024) :
The long product name of BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP730 Digital Projector Give Presentations the Widescreen Treatment
More>>>
BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024):
The official description of BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive styling

The sleek looks of the MP730 are sure to attract appreciative glances. A glossy midnight-black housing is deftly accented with richly textured leather panels. A brushed metal keypad with its elegantly geometric arrangement of keys completes the superb visual design. The MP730 conveys a tasteful opulence that that elegantly complements the professionally run business presentations at which it excels.

Exquisite widescreen viewing

The MP730 features excellent specifications and a range of color optimization technologies to ensure the best experience of its widescreen display capabilities.
WXGA: The widescreen WXGA resolution of the MP730 makes for a lavish viewing experience that will enhance any presentation or other content.
2,200 ANSI Lumens: The bright 2,200 ANSI lumen lamp provides a clear, vivid image even in environments with high levels of ambient light.
BrilliantColor: Texas Instruments’ acclaimed BrilliantColor™ technology boosts mid-tone colors to produce a brighter, more vibrantly colored picture.
3D Color Management: Users can freely adjust the hue, saturation, and gain of primary colors to achieve the exact colors they prefer or need for a specific type of content.
Wall Color Correction: Wall color correction provides automatic optimization for different surfaces that might be used to display content when a projector screen is not available.

Hassle-free operation

The MP730 is not only designed to be easy and intuitive to use, but it boasts a range of convenience features that make it simply a pleasure to run a presentation.
Presentation Timer: An on-screen timer helps users run presentations with professional ease, while keeping the audience's attention focused on what's onscreen and not their watches.
Power On/Off Tone: When the projector has warmed up or cooled down, a handy tone alerts you, letting you continue with other tasks rather than check indicators visually.
Quick Auto Search: When a video source is connected, the MP730 detects it automatically for plug-and-play simplicity that will let you start a presentation without delays.
Panel Key Lock: Put an end to embarrassing disruptions due to accidental button presses by taking advantage of this feature to lock down all control panel keys during a presentation.
12v Trigger: A 12V trigger is integrated into the MP730 so you can operate a motorized screen directly from the projector so there's one less device to keep track of.
On-screen FAQ: A helpful on-screen FAQ will answer most any question you have about using the MP730—without the need to dig out and search through a printed manual.
11 Sets of Application Mode: Eleven application modes allow you to instantly make optimized settings for specific usage scenarios.

Minimal maintenance, maximum security

The MP730 takes the hassle out of maintenance, simplifying routine tasks, while making security easy to implement.
Easily accessible lamp: door It's a snap to replace the lamp on the MP730 because the access door is located right on the top of the housing.
4,000 lamp hours: Easy as it to change the lamp, it's a task you'll rarely need to do, thanks to a long-lasting lamp that provides 4,000 hours of use.
Detachable Keypad :To absolutely secure the MP730 from use by unauthorized persons, the keypad can be easily removed, making it impossible to operate the projector.
Security Password: For more flexible access control, a password can be easily set and changed to allow use only by authorized persons.
Auto Off: With this feature activated, when the MP730 is not in active use, it will be automatically powered off, extending the life of the lamp.

Short summary description BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024):
This short summary of the BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP730/WXGA 2200ALu 3.5kg, 2200 ANSI lumens, DLP, SXGA (1280x1024), Lamp, 200 W, Manual

Long summary description BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024):
This is an auto-generated long summary of BenQ MP730/WXGA 2200ALu 3.5kg data projector 2200 ANSI lumens DLP SXGA (1280x1024) based on the first three specs of the first five spec groups.

BenQ MP730/WXGA 2200ALu 3.5kg. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SXGA (1280x1024). Light source type: Lamp, Lamp power: 200 W. Focus: Manual, Zoom ratio: 1.16:1. Serial interface type: RS-232. RMS rated power: 2 W

Projector
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SXGA (1280x1024)
Light source
Light source type *
Lamp
Lamp power
200 W
Lens system
Focus *
Manual
Zoom ratio
1.16:1
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Ports & interfaces
Serial interface type *
RS-232
PC Audio in
Yes
HDMI ports quantity *
1
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Design
Placement
Ceiling
Weight & dimensions
Weight *
3.5 kg
Packaging content
Handheld remote control *
Yes
Other features
Dimensions (WxDxH)
275 x 305 x 131 mm
Connectivity technology
Wired
Power LED
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:00:05
Uk has collected 1 expert review for BenQ MP730 DLP 2200ANSI 700:1 D-Sub but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)