BakkerElkhuizen logo

BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161124
Info modified on:
20 Jun 2024, 08:59:40
Long product name BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black:

Trapezium, 39cm wide

BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black:

Conforms to your wrists and offers more comfort.

The Trapezium Wrist rest has been designed to offer support for your wrists and hands as you use your computer keyboard. The keyboard wrist rest is made from firm cushioning gel with an antibacterial layer which ensures optimal hygiene. The Trapezium Wrist rest is a good support for your wrists when you are typing and using your mouse for hours at a time, it helps to create a healthier and more comfortable workplace.

Short summary description BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black:

BakkerElkhuizen BNETWRS, Plastic, Rubber, Textile, Black, 490 mm, 80 mm, 15 mm, 490 g

Long summary description BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black:

BakkerElkhuizen BNETWRS. Material: Plastic, Rubber, Textile, Product color: Black. Width: 490 mm, Depth: 80 mm, Height: 15 mm. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 495 mm

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.