ATEN logo

ATEN VE150A-AT-G AV extender AV transmitter & receiver Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70605
Info modified on:
16 Jan 2024, 10:47:14
Bullet Points ATEN VE150A-AT-G AV extender AV transmitter & receiver Black:
  • - Uses Cat 5e cables to connect the local and remote units
  • - Supports one local and one remote display
  • - Long distance transmission – up to 150 m
  • - Superior video quality – up to 1920x1200 (30 m);1600x1200 (100 m); 1280x1024 (150 m)
Long product name ATEN VE150A-AT-G AV extender AV transmitter & receiver Black:

VGA Over Cat5e/6 Video Extender 150meter

ATEN VE150A-AT-G AV extender AV transmitter & receiver Black:

VE150A video extender comprises a local transmitting unit and a remote receiving unit which are connected by standard Cat 5e cables. The distance of both units can be extended up to 150m. It is ideal for factories and construction sites, or any location where the display may need to expose in a risky setting, but you want the system to be kept in a safe location.

1x VE150AT Video Extender (Local unit)
1x VE150AR Video Extender (Remote unit)
2x Power Adapters
1x VGA Cable
1x Mounting Kit
1x User Instructions

Short summary description ATEN VE150A-AT-G AV extender AV transmitter & receiver Black:

ATEN VE150A-AT-G, 1920 x 1200 pixels, AV transmitter & receiver, 150 m, Wired, Black

Long summary description ATEN VE150A-AT-G AV extender AV transmitter & receiver Black:

ATEN VE150A-AT-G. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Connectivity technology: Wired, Video in: 1 x HDB-15, Video out: 1 x HDB-15. Power consumption (transmitter) (max): 1 W, Power consumption (receiver) (max): 1.2 W. Weight: 970 g, Receiver dimensions (W x D x H): 127.7 x 90.4 x 22.6 mm, Receiver weight: 240 g. Quantity per pack: 2 pc(s), Package width: 62 mm, Package depth: 283 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.