location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0U Basic PDU with Surge Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE0116SG-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649110
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN PE0116SG-AT-G user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Space saving – 0U rack mount design
  • - IEC or NEMA outlet models
  • - Overcurrent protection
  • - Surge protection
  • - Aluminum material
  • - Works with data centers, server rooms, and telecom equipment
Long product name ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black :
The long product name of ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0U Basic PDU with Surge Protection
More>>>
ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black:
The official description of ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN’s Basic PDU family is extended with 0U members containing 16 outlets and available in IEC or NEMA socket configurations. The compact aluminum housing gives a sleek, yet robust look while minimizing installation space for work space efficiency. Thanks to the built-in surge protection module, the IT devices connected to the PDU are well-protected from sudden surges in electricity; plus, the equipment downtime is reduced as a result of the overcurrent protection design. The Basic PDUs are tailored made for individuals who are in need of industrial-grade, easy-to-deploy power distribution unit in data centers, server rooms, and network wiring closets.

Short summary description ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This short summary of the ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE0116SG, Basic, 0U, Aluminum, Black, 16 AC outlet(s), C13 coupler

Long summary description ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This is an auto-generated long summary of ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

ATEN PE0116SG. PDU types: Basic, Rack capacity: 0U, Housing material: Aluminum. AC outlets quantity: 16 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Cable length: 3 m, Certification: CE Class A. Nominal input voltage: 100 - 240 V, Maximum current: 10 A, AC input frequency: 50 - 60 Hz. Width: 44.4 mm, Depth: 715.6 mm, Height: 60 mm

Design
PDU types *
Basic
Rack capacity *
0U
Housing material
Aluminum
Product color
Black
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
C13 coupler
Features
Surge protection
Yes
Cable length
3 m
Certification
CE Class A
Power
Nominal input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
10 A
Block 1 output current
10 A
Load capacity
2400 VA
Power protection features
Over current
Weight & dimensions
Width
44.4 mm
Depth
715.6 mm
Height
60 mm
Weight
1.1 kg
Packaging data
Package weight
2.29 kg
Package width
207 mm
Package depth
810 mm
Package height
166 mm
Package volume
27750.51 cm³
Packaging content
Cables included
AC
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating altitude
0 - 3000 m
Logistics data
Country of origin
China
Master (outer) case net weight
1.49 kg
Master (outer) case width
207 mm
Master (outer) case length
810 mm
Master (outer) case height
166 mm
Master (outer) case weight
2.29 kg
Master (outer) case volume
27750.51 cm³
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
ATEN PE8324G2 power distribution unit (PDU) 24 AC outlet(s) 1U Black ATEN PE8324G2 power distribution unit (PDU) 24 AC outlet(s) 1U Black
(show image)
PE8324G2-AX 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PE7108G-ATA-G PE7108G-ATA-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE6208G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PE6208G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PE6208G-ATA-G PE6208G-ATA-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE7208G-AX-G power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PE7208G-AX-G power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PE7208G-AX-G 20A/16A 8-Outlet 1U Outlet-Metered eco PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
México 1 distributor(s)