ASUS logo

ASUS A3202WBAK-WA054W Intel® Celeron® 7305 54.5 cm (21.4") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34582
Info modified on:
23 Aug 2024, 12:12:05
Short summary description ASUS A3202WBAK-WA054W Intel® Celeron® 7305 54.5 cm (21.4") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

ASUS A3202WBAK-WA054W, 54.5 cm (21.4"), Full HD, Intel® Celeron®, 4 GB, 256 GB, Windows 11 Home

Long summary description ASUS A3202WBAK-WA054W Intel® Celeron® 7305 54.5 cm (21.4") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

ASUS A3202WBAK-WA054W. Product type: All-in-One PC. Display diagonal: 54.5 cm (21.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.