AMD Ryzen 7 7735HS (16MB Cache, 3.2GHz), 16GB DDR5-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, AMD Radeon 680M, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
Mechanized endurance. Battlefield brilliance.
READY FOR ANYTHING
Windows 11 gaming powered by up to AMD Ryzen™ 9 7940HS processor
GEAR UP AND GAME
Up to an NVIDIA® GeForce RTX™ 4070 Laptop GPU, support for NVIDIA Advanced Optimus and DLSS 3. Keep your cool with 84-blade Arc Flow Fans™, 4 exhaust vents, and up to 5 heatpipes
IMMERSE YOURSELF
Immerse yourself in the latest games with up to a QHD 240Hz panel with G-SYNC support, and slimmer bezels that provide an impressive 80% screen-to-body ratio
FULL UPGRADEABILITY
Enjoy next generation hardware support with USB 4.0, up to 2TB PCIe Gen 4x4 storage, and DDR5 4800MHz RAM. All RAM and storage slots are fully accessible
STAYING POWER
A large 90Wh battery and USB-C power delivery power this sleekly designed, yet MIL-STD-810H standard compliant, gaming machine
CRYSTAL CLEAR COMMS
Dolby Atmos support means you get the most out of your movies and games, and Two-Way AI Noise Cancelation technology ensure clear comms for all parties
BRAND NEW DESIGN
The chassis has been redesigned for 2023, now 4.5% smaller than the previous design. The two color options each have a different logo location, with the Jaeger Gray edition featuring a large laser-sculpted design, and the Mecha Gray edition showing off an embossed logo on the lid. The four-way indicators can be seen even while the clamshell is closed, and the touchpad features a mech-inspired TUF logo in the corner.
THE WORLD AT YOUR FINGERTIPS
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform Mini LED RGB backlighting lets you brilliantly express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands, with select models offering a new smoked look. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.
READY FOR ANYTHING
Jump right into the action with the TUF Gaming A17. Running Windows 11 out of the box with up to an AMD Ryzen™ 9 7940HS processor and up to 32GB of blisteringly fast 4800MHz DDR5 RAM, your streaming and multitasking are handled with ease. Leverage the full gaming performance of up to an NVIDIA® GeForce RTX™ 4070 Laptop GPU with a dedicated MUX Switch. When your game library gets full, an empty M.2 NVMe SSD slot makes upgrading storage capacity a breeze.
*Stock configuration is 1 x PCIe Gen 4x4 SSD
AMPLIFY YOUR EXPERIENCE
Take charge with up to an AMD Ryzen™ 9 7940HS processor. Bolstered by comprehensive cooling, the CPU delivering excellent gaming and multitasking performance. Built on the new Zen 4 architecture using the cutting-edge 4nm process, this CPU has plenty of power for today’s games and applications.
RIVETING GRAPHICS
Powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, and Max-Q Technologies. Featuring up to the NVIDIA® GeForce RTX™ 4070 Laptop GPU with a max TGP of 140W, reliably delivering high frame rates in plenty of modern games even at 1440p.
GeForce RTX 40 Series Laptops
Beyond Fast for Gamers and Creators
NVIDIA® ADVANCED OPTIMUS
With NVIDIA® Advanced Optimus, the laptop can automatically route frames from the discrete GPU directly to the display using a MUX switch, bypassing the integrated graphics. This pathing improves performance 5-10% compared to machines without a MUX Switch, making sure you get the absolute best gaming experience—all without needing touch a single button. This automatic switching also preserves your machine's battery life, as it can dynamically transition between the high power discrete GPU and the lower power integrated GPU. No matter what you’re doing, your machine will switch to the most optimized mode without you having to lift a finger.
BLOW AWAY
THE COMPETITION
High core count CPUs create more heat when at full load. The TUF Gaming A17 is equipped to handle its high-power CPU with a pair of 84-blade Arc Flow Fans™. Our new variable thickness design has the dual benefit of increasing pressure while reducing turbulence, improving cooling performance without extra noise. When paired with up to 4 exhaust vents and 5 dedicated heatpipes, the 2023 TUF Gaming A17 keeps its cool in even the most demanding games.
MORE COPPER
MORE BETTER
Up to 5 copper heatpipes help to efficiently wick heat away from the CPU and GPU towards the Arc Flow Fans™.
ARC
FLOW FANS™
Slim chassis leave little room for cooling, so we enhanced every aspect of the Arc Flow Fans™. Each one features 84 blades that vary in thickness from base to tip to maximize airflow.
NEVER MISS A MOMENT
Keep up with the pros thanks to a QHD 240Hz display. With G-SYNC the display's refresh rate synchronizes with the GPU's output to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and lifelike gameplay. The QHD panel hits 100% of the DCI-P3 color space, reproducing colors exactly as the creator intended. Packed into an impressive 80% screen-to-body frame, videos and games are more immersive without sacrificing portability.
SAFE PORT IN A STORM
No matter your setup, the TUF Gaming A17 will keep you connected. A dedicated HDMI 2.1 port is supplemented by dual USB Type-C with DisplayPort support, as well as the power and versatility of USB 4. Fast and reliable Wi-Fi 6 (802.11ax) ensures that you'll be able to get online and be productive wherever compatible connections are available, or you can wire up directly with gigabit Ethernet on-board.
TAKE CHARGE
A 90Wh battery paired with up to a power-efficient AMD Ryzen™ 9 7940HS processor provides ample endurance for hours of web browsing and video playback, with fast charging technology returning the machine to 50% charge in just 30 minutes.
*Battery life may vary based on system configuration.
HEAR IT ALL
Two speakers powered by Dolby Atmos ensure a high-fidelity soundstage. Hi-Res Audio delivers music the way the artist intended over headphones. Two-way AI Noise Cancelation keeps incoming and outgoing communications clear of background noise, letting you focus on the action.
MILITARY GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H* tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A17 is more than capable of withstanding the accidental bumps and knocks of everyday life.
THE ULTIMATE COMMAND CENTER
XBOX GAME PASS ULTIMATE
Promotional rendering of Xbox Game Pass titles, with Halo and Microsoft Flight Simulator featured among others.
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there's always something new to play.
* Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepassand https://www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (soldseparately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
* The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rightsreserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 LucasfilmLtd. All rights reserved.
Armoury Crate software unifies system and lighting controls under a single, easy-to-use utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other options when you launch your favorite apps and games. With Armoury Crate, you take complete control of your experience.
BUNDLE UP
The TUF Gaming A17 is bundled with matching accessories, all built with durability in mind. The TUF Gaming M3 Gen II mouse is the perfect match for the A17 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
EXCLUSIVE UNBOXING EXPERIENCE
The TUF Gaming A17 also has a unique AR experience bundled with the box. After scanning a QR code with your smartphone, the AR filter will activate to reveal a mini TUF mech, direct from the apocalyptic wastelands. The mech is user controllable, so go get in the pilot seat.
*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers.
ASUS TUF Gaming A17 FA707NU-HX081W, AMD Ryzen™ 7, 3.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS TUF Gaming A17 FA707NU-HX081W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7735HS, Processor frequency: 3.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray