location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA5023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA5023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595493454
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.7 cm (5") Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Black
More>>>
Short summary description Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black:
This short summary of the Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA5023, Cover, Huawei, Ascend G630, 12.7 cm (5"), Black

Long summary description Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black:
This is an auto-generated long summary of Area TPUA5023 mobile phone case 12.7 cm (5") Cover Black based on the first three specs of the first five spec groups.

Area TPUA5023. Case type: Cover, Brand compatibility: Huawei, Compatibility: Ascend G630, Maximum screen size: 12.7 cm (5"), Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
12.7 cm (5")
Compatibility *
Ascend G630
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Black
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Packaging data
Screen protector
Yes
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area CSTAE5023BK mobile phone case 12.7 cm (5") Folio Black Area CSTAE5023BK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTAE5023BK CSTAE5023BK 0.00
(excl. VAT)
0 (incl. VAT)