location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2 Pro, 2023)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro 2023 16.2in M2 Max 32GB 4000GB - Space Gray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z174-0100K00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4066908418503
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 10:05:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Gray
  • - Apple M M2 Max
  • - 41.1 cm (16.2") 3456 x 2234 pixels LED backlight
  • - 32 GB
  • - 512 GB SSD
  • - Apple GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 100 Wh 140 W
  • - macOS Ventura
Long product name Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray :
The long product name of Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CTO MacBook Pro 16", Apple M2 Pro (12‑core CPU, 19‑core GPU, 16‑core Neural Engine), 32GB unified Memory, 512GB SSD, 3x Thunderbolt 4, HDMI, Wi-Fi 6E, Bluetooth 5.3, macOS
More>>>
Short summary description Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray:
This short summary of the Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro CTO, Apple M, 41.1 cm (16.2"), 3456 x 2234 pixels, 32 GB, 512 GB, macOS Ventura

Long summary description Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray:
This is an auto-generated long summary of Apple MacBook Pro CTO Apple M M2 Max Laptop 41.1 cm (16.2") 32 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Ventura Gray based on the first three specs of the first five spec groups.

Apple MacBook Pro CTO. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2 Max. Display diagonal: 41.1 cm (16.2"), Display resolution: 3456 x 2234 pixels. Internal memory: 32 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Ventura. Product color: Gray. Weight: 2.15 kg

Supercharged by
Supercharged by

Introducing the next generation of Apple silicon for pros: The lightning-fast M2 Pro and the extraordinary M2 Max — the most powerful and efficient chip ever in a pro laptop.

M2 Pro
M2 Pro

M2 Pro brings power to take on even more demanding projects. The up to 12‑core CPU and next‑generation Neural Engine make pro workflows fly — from sorting and editing thousands of images to running computational fluid dynamics simulations. And the up to 19‑core GPU drives a huge boost in graphics performance for both work and play.

M2 Max
M2 Max

The most powerful and efficient chip ever in a pro laptop, M2 Max is engineered to help pros push the boundaries of their ingenuity and creativity. With the same next‑generation 12‑core CPU as M2 Pro, M2 Max has twice the memory bandwidth, up to three times the unified memory, and up to 38 GPU cores. So you can render effects, merge massive panoramas, and design extreme 3D geometry on an unprecedented scale.

Choose your size. Choose your chip. Let it rip.
Choose your size. Choose your chip. Let it rip.

MacBook Pro is available in 14- and 16‑inch models. Each can be configured with the M2 Pro or M2 Max chip and offers next-level pro performance in a laptop.

We can do this all day.
We can do this all day.

The 16‑inch model has the longest battery life ever in a Mac. And both models remain just as fast whether on battery or plugged in. That efficiency is the magic of Apple silicon. So wherever inspiration strikes or whenever duty calls, run with it.

The coolest part.
The coolest part.

Thanks to the efficiency of Apple silicon, the fans don’t even have to turn on for most of your daily tasks. And for heavier workflows, the advanced thermal systems move air at low fan speeds.

Think huge.
Think huge.

MacBook Pro is built on an all-flash storage architecture designed to make everyday tasks snappy and responsive. For demanding workflows with large files, configurations up to 8TB deliver even more performance.

Smooth operator.
Smooth operator.

macOS Ventura was designed to maximize the capabilities of Apple silicon. So your go-to pro apps run faster, and multitasking is smoother than ever. With over 15,000 optimized apps and plug‑ins — and powerful new macOS features like Stage Manager — you can work smarter, play harder, and go further.

The best display ever in a laptop.
The best display ever in a laptop.

Liquid Retina XDR. Extreme Dynamic Range brings refined specular highlights, incredible detail in shadows, and vibrant, true‑to‑life colors. Each display is calibrated in the factory and features pro reference modes for HDR color grading, photography, design, and print production.

ProMotion. Making everything from scrolling to gaming superfluid and responsive, ProMotion automatically adjusts to match the movement of content — with refresh rates up to 120Hz. Video editors can also choose a fixed refresh rate that precisely aligns with their footage.

Far and away your sharpest look.
Far and away your sharpest look.

Look sharp wherever you make or take video calls — whether you’re connecting with friends and family across time zones or collaborating with colleagues out in the field. The 1080p camera uses a wide aperture to let in more light, combined with a large image sensor for better performance in low light.

Studio‑quality three-mic array.
Studio‑quality three-mic array.

With a signal-to-noise ratio that rivals professional-grade microphones, MacBook Pro can capture even the subtlest sounds. And directional beamforming minimizes background noise so your voice comes through loud and clear.

Six-speaker sound system.
Six-speaker sound system.

Four force‑cancelling woofers deliver deeper bass and room‑filling sound.
High-performance tweeters project clearer, fuller vocals. And Spatial Audio creates a sophisticated three-dimensional soundstage when you’re playing music or video with Dolby Atmos.

Plug and play.
Plug and play.

Transfer photos and videos with an SDXC card reader. Connect to TVs or displays with HDMI output, which now supports up to 8K. Plug in accessories and additional displays using three Thunderbolt 4 ports. And enjoy up to two times faster throughput with Wi‑Fi 6E.

Expand your screen real estate.
Expand your screen real estate.

Connect up to three Pro Display XDRs and a 4K TV with M2 Max. Or connect up to two Pro Display XDRs with M2 Pro.

The magic touch.
The magic touch.

The Magic Keyboard comes with a full-height function key row and Touch ID, which gives you a fast, easy, secure way to unlock your Mac and sign in to apps and sites.