location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LPACQ3
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter :
The long product name of APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Armada M300, M700, 300V, 700V, E500, E700 Notebook Power Adapter
More>>>
APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter:
The official description of APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable, reliable power source for the leading brands of notebook computers.

Working from home AND the office? Do you find it inconvenient to always have to pack up your AC adapter? Or perhaps you are simply looking for a replace notebook adapter? APC's Notebook AC Power Adapters provide a reliable power source for notebook computers by converting AC power from a wall outlet into DC power to run the notebook and charge the internal battery.

Short summary description APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter:
This short summary of the APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER, 230 g, 69.9 x 139.7 x 230 mm, 50 W

Long summary description APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter:
This is an auto-generated long summary of APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter based on the first three specs of the first five spec groups.

APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER. Weight: 230 g. Dimensions (WxDxH): 69.9 x 139.7 x 230 mm, Output power description: 50 W

Weight & dimensions
Weight
230 g
Other features
Output power description
50 W
Dimensions (WxDxH)
69.9 x 139.7 x 230 mm
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04076 power adapter/inverter 85 W Black
(show image)
04076 04076 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 4075 power adapter/inverter Black
(show image)
04075 4075 0.00
(excl. VAT)
0 (incl. VAT)