APC logo

APC APCRBC124 UPS battery Sealed Lead Acid (VRLA)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
465157
Info modified on:
15 Oct 2024, 18:51:23
Warranty:
2 years
Long product name APC APCRBC124 UPS battery Sealed Lead Acid (VRLA):

Replacement Battery Cartridge, VRLA battery, 9Ah, 24VDC, 2-year warranty

APC APCRBC124 UPS battery Sealed Lead Acid (VRLA):

The genuine APC Replacement Battery Cartridge (RBC) is tested and certified for 100% compatibility to the the specific APC UPS. This lead-acid RBC has a lifetime of three to five years which offers reliable support and extends the useful life of your UPS. The APC RBC comes fully assembled and ready for use. To see the compatible UPS list, please click View Compatible UPS Modelsbutton in Get Support Section at APC.com

Short summary description APC APCRBC124 UPS battery Sealed Lead Acid (VRLA):

APC APCRBC124, Sealed Lead Acid (VRLA), 1 pc(s), 5.6 kg, 152 mm, 76 mm, 203 mm

Long summary description APC APCRBC124 UPS battery Sealed Lead Acid (VRLA):

APC APCRBC124. Battery technology: Sealed Lead Acid (VRLA), Number of batteries included: 1 pc(s). Weight: 5.6 kg, Width: 152 mm, Height: 76 mm. Package width: 234 mm, Package height: 146 mm, Package depth: 275 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.