AG Neovo logo

AG Neovo LE-27W computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9516
Info modified on:
14 Mar 2024, 19:11:35
Long product name AG Neovo LE-27W computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

27”, LED, IPS, 20000000:1, 2W x 2, VESA, 300cd/m2 , 16.7M, HDMI, 5.2 kg

AG Neovo LE-27W computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

As eye protection is increasingly prioritized, the LE-27 is crafted with state-of-the-art OptiCom™ Technology reducing the impact on eyes from the emissions of harmful blue light and disturbing flicker. Outstanding features also include an IPS panel, full HD resolution and HDMI input for better image clarity and enhanced rich colour to the multimedia lovers. Along with a height adjustable stand that is also able to tilt, pivot and swivel, the LE-27 justifies its competence for a wide variety of home and office applications.

Short summary description AG Neovo LE-27W computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

AG Neovo LE-27W, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, White

Long summary description AG Neovo LE-27W computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

AG Neovo LE-27W. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.