location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X113P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JM311.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:33
The date of the most recent change of this product data-sheet in Icecat.
Acer MR.JM311.001 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickStartGuide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Acer Projectors with 3D Technology (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 5000 h
  • - SVGA (800x600) 4:3
  • - Screen size compatibility: 584.2 - 7620 mm (23 - 300") Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - 3D
  • - AC 235 W
Long product name Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black :
The long product name of Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 3D, SVGA 800 x 600, 16:9, 3000 lm, 1.1x optical zoom, 2x digital zoom, USB, S-Video, 10000h, 2.5kg
More>>>
Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black:
The official description of Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Captivating
CaptivatingWhether you're projecting business presentations, academic lectures or photographs, draw your audience in with immersive 3D. Colors remain balanced and images accurate with advanced Acer technologies. Everything looks sharp and real thanks to exceptional resolution and high brightness.

Flexible
Launch right into your concepts with a customized startup screen.1 Modify power, viewing and timer settings with the one-touch Empowering Key. Broaden your viewpoint by instantly projecting wide-format content without complicated resolution tinkering. And you can safely unplug as soon as the projector is off.

Convenient
Display your ideas just how you want with keystone correction. Pan across presentations and zoom in on important points. Attach multiple devices via dedicated connectors. Lamp replacement is simple, even when the projector is ceiling mounted, with the easy access of a top-loading design.

Eco-smart
Acer EcoProjection reduces power in standby mode to as little as a single watt to conserve energy and protect the environment. Earth-friendly elements include long lamp life for lower replacement cost and dependable use, an eco mode, and automatic sleep or shutdown after a pre-set period.

Short summary description Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black:
This short summary of the Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Essential X113P, 3000 ANSI lumens, DLP, SVGA (800x600), 4:3, 584.2 - 7620 mm (23 - 300"), 4:3, 16:9

Long summary description Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black:
This is an auto-generated long summary of Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black based on the first three specs of the first five spec groups.

Acer Essential X113P. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.79 - 23.99 mm, Aperture range (F-F): 2.41 - 2.55. Analog signal format system: SECAM, NTSC, PAL. Noise level: 31 dB, Noise level (economic mode): 28 dB

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
584.2 - 7620 mm (23 - 300")
Projection distance
1 - 11.9 m
Contrast ratio (dynamic)
20000:1
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21.79 - 23.99 mm
Aperture range (F-F)
2.41 - 2.55
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
1.95 - 2.15:1
Video
Analog signal format system *
SECAM, NTSC, PAL
Full HD *
Yes
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
31 dB
Design
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
235 W
Power consumption (economy mode)
197 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
314 mm
Depth
223 mm
Height
93 mm
Weight *
2.5 kg
Package width
400 mm
Package depth
288 mm
Package height
155 mm
Packaging content
Handheld remote control *
No
Other features
Maximum digital resolution
1920 x 1080 pixels
Brand Image Product code Product Stock Price from
Acer Essential X1278H data projector Standard throw projector 3800 ANSI lumens DLP XGA (1024x768) 3D White Acer Essential X1278H data projector Standard throw projector 3800 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JMK11.001 X1278H 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic X1385WH data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White Acer Basic X1385WH data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL511.001 X1385WH 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JLM11.001 X1285 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JL411.001 P1287 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black Acer Basic X122 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JKT11.001 X122 0.00
(excl. VAT)
0 (incl. VAT)