location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5327W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLR11.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147854288
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 16:10 17000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 368 W
Long product name Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White :
The long product name of Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WXGA (1280 x 800), DLP, 17000:1, 4000lm, UHP 250W, 2.4kg
More>>>
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White:
The official description of Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compelling visuals
Even in bright rooms, your presentations will shine as brilliantly as your ideas. After prolonged projector use, colors and text will still be vibrant and crisp, thanks to Acer's advanced color technologies. Achieve perfect projection with keystone correction. You can also engage your audience more by projecting in 3D.

Wireless works
Project wirelessly from your PC over a high-speed wireless connection. The built-in Acer eDisplay® app lets you project from Windows®, Mac®, Android®, or iOS™ devices. Use Acer eDisplay® and Acer BYOC™ apps to access your files on any internet-connected PC anywhere in the world. Plus, Crestron® compliance means you can control your projector wirelessly or via a LAN.

Handy tools
Don’t interrupt yourself, simply press a button to activate 3D and other important functions. Acer SmartFormat lets you instantly project wide-format content. When you're done, Acer Instant Pack1 lets you unplug immediately. Side-loading and top-loading models make it easy to change lamps, even if the projector is hanging upside down from the ceiling.

Smart savings
Acer EcoProjection technology greatly increases lamp lifetime and decreases power use by as much as 90% -- to half a watt -- by going into standby mode when the projector is idle. Optional power-saving and auto-shutdown modes deliver even greater energy and cost savings. Your bottom line is better than projected.

Short summary description Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Large Venue P5327W, 4000 ANSI lumens, DLP, WXGA (1280x800), 17000:1, 16:10, 4:3, 16:9

Long summary description Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Acer Large Venue P5327W. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 16.88 - 21.88 mm, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Noise level: 32 dB, Noise level (economic mode): 27 dB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
1 - 7.8 m
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
16.88 - 21.88 mm
Digital zoom
2x
Optical zoom
1.3x
Throw ratio
1.21 - 1.57:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
HDMI ports quantity *
2
Composite video in *
1
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
27 dB
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
368 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
2.4 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Other features
Maximum digital resolution
1920 x 1080 pixels
Brand Image Product code Product Stock Price from
Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JM911.001 H6518BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White
(show image)
MR.JL811.001 P1185 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1385WB data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) Black Acer P1385WB data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JLQ11.001 P1385WB 0.00
(excl. VAT)
0 (incl. VAT)
Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer X152H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLE11.001 X152H 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L H7550ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black Acer Basic P1287 data projector Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JL411.001 P1287 0.00
(excl. VAT)
0 (incl. VAT)
Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White Acer S1283Hne data projector Standard throw projector 3100 ANSI lumens XGA (1024x768) White
(show image)
MR.JK111.001 S1283Hne 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)