location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A4605.038/KIT
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon
  • - 3 h
  • - Windows XP Home Edition
Long product name Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition :
The long product name of Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire 5024WLMi AMD Turion 64 ML-34 processor 15.4 TFT 2x256Mb 80Gb DVD Dual Double Layer WLAN QW WXPHome SP2 + Targus Mouse
More>>>
Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition:
The official description of Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Future Proof your Workplace…
…with 64-Bit and HyperTransport™ Technology
The power of 64-Bit mobility…
…combined with Full Multimedia Interfacing and Functionality…
…and Comprehensive Connectivity

Features. Sometimes you just can’t get enough. The Aspire 5020 notebook comes with everything from the all-new AMD Turion 64 Mobile Technology with HyperTransport™ technology to a 15.4” CrystalBrite wide screen complete with ATI® X600 or X700 graphics cards for unstoppable processing power and stunning video. The Aspire 5020 also provides and stylish way for SOHO professionals and small business users to access dynamic multimedia at work and to play with all the advantages of seamless wired and 802.11g Wi-Fi CERTIFIED™ wireless network integration, the supreme versatility of the 6-in-1 card reader and even the choice of Video-CD or DVD-dual burners.

Short summary description Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition:
This short summary of the Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5024 WLMi Turion64 512Mb 80Gb 15/4 TFT + Targus mouse. Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon. Operating system installed: Windows XP Home Edition. Weight: 3.07 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.8 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
Graphics
Discrete graphics card model *
AMD Mobility Radeon
Discrete graphics card *
Yes
Audio
Audio system
Audio system with two built-in speakers
Number of built-in speakers
2
Network
Networking features
10/100/1000Mbps Gigabit Ethernet/Wireless LAN (dual-mode 802.11b/g)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Ports & interfaces
I/O ports
4x USB 2.0 ports 1x Infrared (FIR) port 1x external display (VGA) port 1x PC Card slot (one Type II) 6-in-1 card reader (SM/MS/MS-Pro/MMC/SD/xD-Picture card) 1x S-video/ TV-out (NTSC/PAL) port 1x IEEE 1394 port 1x Modem (RJ-11) port 1x Ethernet (RJ-45) port 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
PS/2 ports quantity
2
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Keyboard type
88-/89-key
Keyboard key pitch
2.5 mm
Keyboard function keys
12
Keyboard easy keys
4
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer eManager (including ePresentation, eSetting, ePowerManagement and eRecovery) Acer Grid Vista Acer System Recovery CD Acer Launch Manager Acer Arcade Norton AntiVirus Adobe Reader NTI CD Maker PowerProducer
Battery
Battery life (max)
3 h
Certificates
Certification
ACPI 1.0b Mobile PC 2001 DMI 2.0 Wi-Fi
Weight & dimensions
Weight *
3.07 kg
Other features
Security features
Kensington lock slot BIOS user & supervisor passwords
Infrared data port
Yes
Dimensions (WxDxH)
363 x 278 x 32.9 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Integrated
Technical details
Technical features
Memory expansion modules Additional Li-Ion battery pack Additional AC adapter