3M logo

3M DL1051-P lamination film 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61905
Info modified on:
04 Apr 2019, 13:55:16
Long product name 3M DL1051-P lamination film 1 pc(s):

DL1051-P - Dual Laminate Refill Cartridge

3M DL1051-P lamination film 1 pc(s):

For use with Scotch® LS1050 Laminating System. Instant front and back side lamination is great for poster, banners, signs and more

Short summary description 3M DL1051-P lamination film 1 pc(s):

3M DL1051-P, Transparent, 635 mm, 8.5 kg, 1 pc(s)

Long summary description 3M DL1051-P lamination film 1 pc(s):

3M DL1051-P. Product color: Transparent. Width: 635 mm, Package weight: 8.5 kg. Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.