Schneider Electric NSX100F circuit breaker Type F 3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42560
Info modified on:
10 Aug 2024, 09:53:12
Short summary description Schneider Electric NSX100F circuit breaker Type F 3:
Schneider Electric NSX100F, Type F, IP40
Long summary description Schneider Electric NSX100F circuit breaker Type F 3:
Schneider Electric NSX100F. Rated current: 100 A. Type: Type F, International Protection (IP) code: IP40, Product color: Black. Width: 105 mm, Depth: 86 mm, Height: 161 mm