Samsung Series 7 UE50TU7190U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98659
Info modified on:
27 May 2024, 14:12:56
Short summary description Samsung Series 7 UE50TU7190U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon:
Samsung Series 7 UE50TU7190U, 127 cm (50"), 4K Ultra HD, LED, Smart TV, Wi-Fi, Carbon
Long summary description Samsung Series 7 UE50TU7190U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon:
Samsung Series 7 UE50TU7190U. Display diagonal: 127 cm (50"), HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Carbon