Samsung S24D300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
136575
Info modified on:
14 Mar 2024, 19:13:17
Short summary description Samsung S24D300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
Samsung S24D300HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Samsung S24D300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
Samsung S24D300HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms. Product color: Black