https://images.icecat.biz/img/brand/thumb/26_c012d76b332e4624b88a05c9932c9266.jpg

Samsung S19A100N computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

https://images.icecat.biz/img/norm/high/11269131-9595.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
187060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S19A100N computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

Samsung S19A100N, 47 cm (18.5"), 1366 x 768 pixels, HD, 5 ms, Black

Long summary description Samsung S19A100N computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

Samsung S19A100N. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Embed the product datasheet into your content.