Philips SPK8403/16 keyboard Gaming USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20359
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SPK8403/16 keyboard Gaming USB Black:
Philips SPK8403/16, Full-size (100%), Wired, USB, Mechanical, LED, Black
Long summary description Philips SPK8403/16 keyboard Gaming USB Black:
Philips SPK8403/16. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 104. Backlight type: LED. USB hub, Recommended usage: Gaming. Product color: Black