Philips DVP3580/58 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81584
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3580/58 DVD/Blu-Ray player DVD player Black:
Philips DVP3580/58, Full HD, NTSC, PAL, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1080i, 1080p, 720p, 12-bit/108MHz, Dolby Digital
Long summary description Philips DVP3580/58 DVD/Blu-Ray player DVD player Black:
Philips DVP3580/58. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080). Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W