Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48991
Info modified on:
28 Jul 2021, 09:41:20
Long product name Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:
1/2.3" BSI MOS, 12.76 MP, 20x optical zoom, Full HD video, HDMI, USB 2.0, Wi-Fi, NFC, 353 g, Black
Short summary description Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:
Panasonic HC-V770, 12.76 MP, MOS BSI, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 7.62 cm (3"), LCD
Long summary description Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:
Panasonic HC-V770. Total megapixels: 12.76 MP, Sensor type: MOS BSI, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 20x, Digital zoom: 1500x, Focal length range: 4.08 - 81.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DCF, Exif 2.2. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Indoor, Sunny