Oral-B iO Series 8 Adult Vibrating toothbrush Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40340
Info modified on:
03 Jun 2024, 14:56:20
Short summary description Oral-B iO Series 8 Adult Vibrating toothbrush Purple, White:
Oral-B iO Series 8, Adult, Vibrating toothbrush, Daily care, Gum care, Sensitive, Whitening, Purple, White, 2 min, Purple
Long summary description Oral-B iO Series 8 Adult Vibrating toothbrush Purple, White:
Oral-B iO Series 8. Purpose: Adult, Toothbrush type: Vibrating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Charging time: 3 h. Weight: 492.82 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)