MSI Gaming GL73 8RC-018 Intel® Core™ i7 i7-8750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 FreeDOS Black

https://images.icecat.biz/img/gallery/2d27196756cb0880792eff6f5a5884a2.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57037
Info modified on:
23 Jan 2025, 18:15:52
Short summary description MSI Gaming GL73 8RC-018 Intel® Core™ i7 i7-8750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 FreeDOS Black:

MSI Gaming GL73 8RC-018, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description MSI Gaming GL73 8RC-018 Intel® Core™ i7 i7-8750H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 FreeDOS Black:

MSI Gaming GL73 8RC-018. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product color: Black

Embed the product datasheet into your content.