Lenovo L27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68068
Info modified on:
02 Apr 2025, 11:54:10
Short summary description Lenovo L27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
Lenovo L27q-30, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black
Long summary description Lenovo L27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
Lenovo L27q-30. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black