Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9245
Info modified on:
23 Apr 2025, 15:12:17
Short summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad P53s, Intel® Core™ i7, 1.9 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB
Long summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad P53s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black